Samsung Electro-Mechanics Ceramic Capacitors CL31X226KOHN3NE

Description
22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3300-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3300-2-ND
Ceramic Capacitors 1276-3300-2-ND
22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3300-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3300-1-ND
Ceramic Capacitors 1276-3300-1-ND
22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3300-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3300-6-ND
Ceramic Capacitors 1276-3300-6-ND
22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-CL31X226KOHN3NE
22UF 16V Capacitor 60-CL31X226KOHN3NE
CAP CER 22UF 16V X6S 1206 Product overview: CL31X226KOHN3NE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31X226KOHN3NE can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X6S 1206 Product overview: CL31X226KOHN3NE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31X226KOHN3NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329455-CL31X226KOHN3NE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329455-CL31X226KOHN3NE
Capacitors - Ceramic Capacitors 1329455-CL31X226KOHN3NE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1329455-CL31X226KOHN 3NE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X6S Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3300-6,1276-330 0-2,1276-3300-1 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1329455-CL31X226KOHN3NE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X6S
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3300-6,1276-3300-2,1276-3300-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - CL31X226KOHN3NE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31X226KOHN3NE
Ceramic Capacitors CL31X226KOHN3NE
CAP CER 22UF 16V X6S 1206

CAP CER 22UF 16V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3300-2-ND 1276-3300-6-ND 60-CL31X226KOHN3NE 1329455-CL31X226KOHN3NE CL31X226KOHN3NE
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details