Samsung Electro-Mechanics Ceramic Capacitors CL31Y225KCHVPNE

Description
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL31Y225KCHVPNECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31Y225KCHVPNECT-ND
Ceramic Capacitors 1276-CL31Y225KCHVPNECT-ND
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31Y225KCHVPNEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31Y225KCHVPNEDKR-ND
Ceramic Capacitors 1276-CL31Y225KCHVPNEDKR-ND
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31Y225KCHVPNETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31Y225KCHVPNETR-ND
Ceramic Capacitors 1276-CL31Y225KCHVPNETR-ND
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31Y225KCHVPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31Y225KCHVPNE
Ceramic Capacitors CL31Y225KCHVPNE
CAP CER 2.2UF 100V X7S 1206

CAP CER 2.2UF 100V X7S 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31Y225KCHVPNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31Y225KCHVPNE
100V 2.2uF X7S ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 2.2uF X7S ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL31Y225KCHVPNECT-ND 1276-CL31Y225KCHVPNEDKR-ND CL31Y225KCHVPNE CL31Y225KCHVPNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; Automotive General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details