Samsung Electro-Mechanics 4.7UF 100V Capacitor CL32B475KCVZW6E

Description
CAP CER 4.7UF 100V X7R 1210 Product overview: CL32B475KCVZW6E from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B475KCVZW6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 100V X7R 1210 Product overview: CL32B475KCVZW6E from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B475KCVZW6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 100V Capacitor
60-CL32B475KCVZW6E
4.7UF 100V Capacitor 60-CL32B475KCVZW6E
CAP CER 4.7UF 100V X7R 1210 Product overview: CL32B475KCVZW6E from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B475KCVZW6E can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7R 1210 Product overview: CL32B475KCVZW6E from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B475KCVZW6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-7060-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7060-1-ND
Ceramic Capacitors 1276-7060-1-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-7060-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7060-6-ND
Ceramic Capacitors 1276-7060-6-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-7060-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7060-2-ND
Ceramic Capacitors 1276-7060-2-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL32B475KCVZW6E - 850278-CL32B475KCVZW6E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32B475KCVZW6E
850278-CL32B475KCVZW6E
Ceramic Capacitors - CL32B475KCVZW6E 850278-CL32B475KCVZW6E
Manufacturer: Samsung Win Source Part Number: 850278-CL32B475KCVZW 6E Series: CL Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-7060-1, 1276-7060-2, 1276-7060-6

Manufacturer: Samsung
Win Source Part Number: 850278-CL32B475KCVZW6E
Series: CL
Features: 4.7 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-7060-1, 1276-7060-2, 1276-7060-6

Buy Now Datasheet
Ceramic Capacitors - CL32B475KCVZW6E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32B475KCVZW6E
Ceramic Capacitors CL32B475KCVZW6E
CAP CER 4.7UF 100V X7R 1210

CAP CER 4.7UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL32B475KCVZW6E 1276-7060-1-ND 1276-7060-6-ND 850278-CL32B475KCVZW6E CL32B475KCVZW6E
Product Name 4.7UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL32B475KCVZW6E Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHB700K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details