Samsung Electro-Mechanics Ceramic Capacitors - CL43A107MQLNNNF CL43A107MQLNNNF

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 806702-CL43A107MQLNN NF Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Thickness (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 806702-CL43A107MQLNN NF Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Thickness (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL43A107MQLNNNF - 806702-CL43A107MQLNNNF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL43A107MQLNNNF
806702-CL43A107MQLNNNF
Ceramic Capacitors - CL43A107MQLNNNF 806702-CL43A107MQLNNNF
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 806702-CL43A107MQLNN NF Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Thickness (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 806702-CL43A107MQLNNNF
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 100μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812 (4532 Metric)
Thickness (Maximum): 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
100UF 6.3V Capacitor
60-CL43A107MQLNNNF
100UF 6.3V Capacitor 60-CL43A107MQLNNNF
CAP CER 100UF 6.3V X5R 1812 Product overview: CL43A107MQLNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL43A107MQLNNNF can be used for catalog matching and distributor lookup.

CAP CER 100UF 6.3V X5R 1812 Product overview: CL43A107MQLNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL43A107MQLNNNF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL43A107MQLNNNF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL43A107MQLNNNF
Ceramic Capacitors CL43A107MQLNNNF
CAP CER 100UF 6.3V X5R 1812

CAP CER 100UF 6.3V X5R 1812

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 806702-CL43A107MQLNNNF 60-CL43A107MQLNNNF CL43A107MQLNNNF
Product Name Ceramic Capacitors - CL43A107MQLNNNF 100UF 6.3V Capacitor Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details