Samsung Electro-Mechanics Ceramic Capacitors CL31Y106KBKVPJE

Description
10µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL31Y106KBKVPJETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31Y106KBKVPJETR-ND
Ceramic Capacitors 1276-CL31Y106KBKVPJETR-ND
10µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

10µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31Y106KBKVPJECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31Y106KBKVPJECT-ND
Ceramic Capacitors 1276-CL31Y106KBKVPJECT-ND
10µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

10µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31Y106KBKVPJEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31Y106KBKVPJEDKR-ND
Ceramic Capacitors 1276-CL31Y106KBKVPJEDKR-ND
10µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

10µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31Y106KBKVPJE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31Y106KBKVPJE
Ceramic Capacitors CL31Y106KBKVPJE
CAP CER 10UF 50V X7S 1206

CAP CER 10UF 50V X7S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL31Y106KBKVPJETR-ND 1276-CL31Y106KBKVPJEDKR-ND CL31Y106KBKVPJE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C221K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details