Samsung Electro-Mechanics Electronic Wholesale - CL32A476MQJNNWE CL32A476MQJNNWE

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 752632-CL32A476MQJNN WE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.106" (2.70mm) Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 752632-CL32A476MQJNN WE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.106" (2.70mm) Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - CL32A476MQJNNWE - 752632-CL32A476MQJNNWE - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - CL32A476MQJNNWE
752632-CL32A476MQJNNWE
Electronic Wholesale - CL32A476MQJNNWE 752632-CL32A476MQJNNWE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 752632-CL32A476MQJNN WE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.106" (2.70mm) Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 752632-CL32A476MQJNNWE
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.106" (2.70mm)
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now
Ceramic Capacitors - 1276-3382-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3382-6-ND
Ceramic Capacitors 1276-3382-6-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3382-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3382-2-ND
Ceramic Capacitors 1276-3382-2-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3382-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3382-1-ND
Ceramic Capacitors 1276-3382-1-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
60-CL32A476MQJNNWE
47UF 6.3V Capacitor 60-CL32A476MQJNNWE
CAP CER 47UF 6.3V X5R 1210 Product overview: CL32A476MQJNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A476MQJNNWE can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 1210 Product overview: CL32A476MQJNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A476MQJNNWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 47UF 6.3V X5R 1210 - 703-CL32A476MQJNNWE - Utmel Electronic Limited
Hong Kong, China
CAP CER 47UF 6.3V X5R 1210
703-CL32A476MQJNNWE
CAP CER 47UF 6.3V X5R 1210 703-CL32A476MQJNNWE
CAP CER 47UF 6.3V X5R 1210

CAP CER 47UF 6.3V X5R 1210

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 752632-CL32A476MQJNNWE 1276-3382-6-ND 1276-3382-2-ND 60-CL32A476MQJNNWE 703-CL32A476MQJNNWE
Product Name Electronic Wholesale - CL32A476MQJNNWE Ceramic Capacitors Ceramic Capacitors 47UF 6.3V Capacitor CAP CER 47UF 6.3V X5R 1210
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-336SMH100M - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details