Samsung Electro-Mechanics Ceramic Capacitors CL32B226KOJNNWE

Description
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL32B226KOJNNWETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32B226KOJNNWETR-ND
Ceramic Capacitors 1276-CL32B226KOJNNWETR-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
OEM Souring - 1468204-CL32B226KOJNNWE - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1468204-CL32B226KOJN NWE Manufacturer: Samsung

Category: OEM Souring
Win Source Part Number: 1468204-CL32B226KOJNNWE
Manufacturer: Samsung

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 1276-CL32B226KOJNNWETR-ND 1468204-CL32B226KOJNNWE
Product Name Ceramic Capacitors OEM Souring
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details