Samsung Electro-Mechanics Ceramic Capacitors CL32B334KBFNNNE

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3334-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3334-2-ND
Ceramic Capacitors 1276-3334-2-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL32B334KBFNNNE - 752633-CL32B334KBFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32B334KBFNNNE
752633-CL32B334KBFNNNE
Ceramic Capacitors - CL32B334KBFNNNE 752633-CL32B334KBFNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Manufacturer: Samsung Win Source Part Number: 752633-CL32B334KBFNN NE Series: CL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: CL Categories: Capacitors Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Voltage Rating DC: 50V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): 1210J0500334KDR; CALC1210B500A334K-T3 ; 1210J0500334KXB; Introduction Date: December 24, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Samsung Electro-Mechanics America, Inc.
Manufacturer: Samsung
Win Source Part Number: 752633-CL32B334KBFNNNE
Series: CL
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.33μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: CL
Categories: Capacitors
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Voltage Rating DC: 50V
Thickness (Maximum): 0.057" (1.45mm)
Alternative Parts (Cross-Reference): 1210J0500334KDR; CALC1210B500A334K-T3; 1210J0500334KXB;
Introduction Date: December 24, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
0.33UF 50V Capacitor
60-CL32B334KBFNNNE
0.33UF 50V Capacitor 60-CL32B334KBFNNNE
CAP CER 0.33UF 50V X7R 1210 Product overview: CL32B334KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B334KBFNNNE can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 50V X7R 1210 Product overview: CL32B334KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B334KBFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1276-3334-2-ND 752633-CL32B334KBFNNNE 60-CL32B334KBFNNNE
Product Name Ceramic Capacitors Ceramic Capacitors - CL32B334KBFNNNE 0.33UF 50V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX104M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details