Samsung Electro-Mechanics Ceramic Capacitors CL31F105ZBFNNNF

Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31F105ZBFNNNF-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL31F105ZBFNNNF-ND
Ceramic Capacitors CL31F105ZBFNNNF-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31F105ZBFNNNF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31F105ZBFNNNF
Ceramic Capacitors CL31F105ZBFNNNF
CAP CER 1UF 50V Y5V 1206

CAP CER 1UF 50V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CL31F105ZBFNNNF-ND CL31F105ZBFNNNF
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers