Samsung Electro-Mechanics Ceramic Capacitors CL32B103KGFNNNE

Description
10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3317-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3317-6-ND
Ceramic Capacitors 1276-3317-6-ND
10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3317-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3317-1-ND
Ceramic Capacitors 1276-3317-1-ND
10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3317-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3317-2-ND
Ceramic Capacitors 1276-3317-2-ND
10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 500V Capacitor
60-CL32B103KGFNNNE
10000PF 500V Capacitor 60-CL32B103KGFNNNE
CAP CER 10000PF 500V X7R 1210 Product overview: CL32B103KGFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B103KGFNNNE can be used for catalog matching and distributor lookup.

CAP CER 10000PF 500V X7R 1210 Product overview: CL32B103KGFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B103KGFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL32B103KGFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32B103KGFNNNE
Ceramic Capacitors CL32B103KGFNNNE
CAP CER 10000PF 500V X7R 1210

CAP CER 10000PF 500V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3317-6-ND 1276-3317-1-ND 60-CL32B103KGFNNNE CL32B103KGFNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 500V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MWR050K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers