Samsung Electro-Mechanics Ceramic Capacitors CL32B476MPJNNNE

Description
47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL32B476MPJNNNETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32B476MPJNNNETR-ND
Ceramic Capacitors 1276-CL32B476MPJNNNETR-ND
47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32B476MPJNNNEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32B476MPJNNNEDKR-ND
Ceramic Capacitors 1276-CL32B476MPJNNNEDKR-ND
CAP CER 47UF 10V X7R 1210

CAP CER 47UF 10V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32B476MPJNNNECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32B476MPJNNNECT-ND
Ceramic Capacitors 1276-CL32B476MPJNNNECT-ND
CAP CER 47UF 10V X7R 1210

CAP CER 47UF 10V X7R 1210

Buy Now Datasheet
Singapore, Singapore
47UF 10V Capacitor
60-CL32B476MPJNNNE
47UF 10V Capacitor 60-CL32B476MPJNNNE
CAP CER 47UF 10V X7R 1210 Product overview: CL32B476MPJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B476MPJNNNE can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V X7R 1210 Product overview: CL32B476MPJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B476MPJNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL32B476MPJNNNE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL32B476MPJNNNE
Capacitors - Ceramic Capacitors CL32B476MPJNNNE
CAP CER 47UF 10V X7R 1210

CAP CER 47UF 10V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL32B476MPJNNNETR-ND 1276-CL32B476MPJNNNEDKR-ND 60-CL32B476MPJNNNE CL32B476MPJNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 47UF 10V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details