Samsung Electro-Mechanics 22UF 25V Capacitor CL32B226KAJNFNE

Description
CAP CER 22UF 25V X7R 1210 Product overview: CL32B226KAJNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B226KAJNFNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 25V X7R 1210 Product overview: CL32B226KAJNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B226KAJNFNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 25V Capacitor
60-CL32B226KAJNFNE
22UF 25V Capacitor 60-CL32B226KAJNFNE
CAP CER 22UF 25V X7R 1210 Product overview: CL32B226KAJNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B226KAJNFNE can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X7R 1210 Product overview: CL32B226KAJNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B226KAJNFNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-3391-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3391-6-ND
Ceramic Capacitors 1276-3391-6-ND
22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3391-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3391-2-ND
Ceramic Capacitors 1276-3391-2-ND
22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3391-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3391-1-ND
Ceramic Capacitors 1276-3391-1-ND
22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330402-CL32B226KAJNFNE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330402-CL32B226KAJNFNE
Capacitors - Ceramic Capacitors 1330402-CL32B226KAJNFNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330402-CL32B226KAJN FNE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3391-2,1276-339 1-1,1276-3391-6 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330402-CL32B226KAJNFNE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.106" (2.70mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3391-2,1276-3391-1,1276-3391-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - CL32B226KAJNFNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32B226KAJNFNE
Ceramic Capacitors CL32B226KAJNFNE
CAP CER 22UF 25V X7R 1210

CAP CER 22UF 25V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL32B226KAJNFNE 1276-3391-6-ND 1276-3391-2-ND 1330402-CL32B226KAJNFNE CL32B226KAJNFNE
Product Name 22UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Paper Film Capacitors - 104PSB700K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details