Samsung Electro-Mechanics SMD 6.3V 47uF Capacitor CL32Y476MQVVPNE

Description
Ceramic Capacitor, Multilayer, Ceramic, 6.3V, 20% +Tol, 20% -Tol, X7R, 15% TC, 47uF, Surface Mount, 1210, CHIP Product overview: CL32Y476MQVVPNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32Y476MQVVPNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor, Multilayer, Ceramic, 6.3V, 20% +Tol, 20% -Tol, X7R, 15% TC, 47uF, Surface Mount, 1210, CHIP Product overview: CL32Y476MQVVPNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32Y476MQVVPNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3V 47uF Capacitor
60-CL32Y476MQVVPNE
SMD 6.3V 47uF Capacitor 60-CL32Y476MQVVPNE
Ceramic Capacitor, Multilayer, Ceramic, 6.3V, 20% +Tol, 20% -Tol, X7R, 15% TC, 47uF, Surface Mount, 1210, CHIP Product overview: CL32Y476MQVVPNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32Y476MQVVPNE can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Multilayer, Ceramic, 6.3V, 20% +Tol, 20% -Tol, X7R, 15% TC, 47uF, Surface Mount, 1210, CHIP Product overview: CL32Y476MQVVPNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32Y476MQVVPNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-CL32Y476MQVVPNETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32Y476MQVVPNETR-ND
Ceramic Capacitors 1276-CL32Y476MQVVPNETR-ND
47µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32Y476MQVVPNECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32Y476MQVVPNECT-ND
Ceramic Capacitors 1276-CL32Y476MQVVPNECT-ND
47µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32Y476MQVVPNEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32Y476MQVVPNEDKR-ND
Ceramic Capacitors 1276-CL32Y476MQVVPNEDKR-ND
47µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-CL32Y476MQVVPNE 1276-CL32Y476MQVVPNETR-ND 1276-CL32Y476MQVVPNEDKR-ND
Product Name SMD 6.3V 47uF Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E7 microF 47 microF 47 microF
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details