Samsung Electro-Mechanics High Frequency MLCCs

Description
These MLCCs can be used in high frequency. They consist of a ceramic body and an electrode made of copper and plated with nickel and tin. High Q and low ESR characteristics allow application of the products in high frequencies. In particular, as they suffer no change in capacitance due to temperature or passage of time, and have high efficiency and less power consumption, they are mainly used for impedance matching in RF circuits. General Features High Q and low ESR in high frequency range Tight tolerance available High efficiency and low power consumption in RF circuit Can be applied to power amplifier module for base-station and GHz range communications Application Base Station Set Top Box Wireless Equipment PS Bluetooth Why Samsung Features of High-frequency MLCCs Maintains a C value that is predefined for a high-frequency band to ensure the products’ utilization in an RF band of 300 MHz or higher As the products are mainly used for impedance matching, the Q characteristics were improved by optimizing the internal materials of individual technologies, and by optimizing designing and processing. Code EIA Code Rated Voltage Dimension(mm) L W T BW(Band Width) 02 01005 25 0.4±0.02 0.2±0.02 0.2±0.02 0.07~0.14 03 0201 25/50 0.6±0.03 0.3±0.03 0.3±0.03 0.15±0.05 05 0402 50 1.00±0.05 0.50±0.05 0.50±0.05 0.25±0.10 10 0603 50/100 1.60±0.10 0.80±0.10 0.80±0.10 0.30±0.20 250 1.60±0.15 0.80±0.15 0.65±0.10 0.30±0.20 21 0805 250 2.00±0.15 1.25±0.15 0.585±0.15 0.50+0.20/-0.30 Sectional View Realizes capacitance by layering dielectrics and internal electrodes
Description
These MLCCs can be used in high frequency. They consist of a ceramic body and an electrode made of copper and plated with nickel and tin. High Q and low ESR characteristics allow application of the products in high frequencies. In particular, as they suffer no change in capacitance due to temperature or passage of time, and have high efficiency and less power consumption, they are mainly used for impedance matching in RF circuits. General Features High Q and low ESR in high frequency range Tight tolerance available High efficiency and low power consumption in RF circuit Can be applied to power amplifier module for base-station and GHz range communications Application Base Station Set Top Box Wireless Equipment PS Bluetooth Why Samsung Features of High-frequency MLCCs Maintains a C value that is predefined for a high-frequency band to ensure the products’ utilization in an RF band of 300 MHz or higher As the products are mainly used for impedance matching, the Q characteristics were improved by optimizing the internal materials of individual technologies, and by optimizing designing and processing. Code EIA Code Rated Voltage Dimension(mm) L W T BW(Band Width) 02 01005 25 0.4±0.02 0.2±0.02 0.2±0.02 0.07~0.14 03 0201 25/50 0.6±0.03 0.3±0.03 0.3±0.03 0.15±0.05 05 0402 50 1.00±0.05 0.50±0.05 0.50±0.05 0.25±0.10 10 0603 50/100 1.60±0.10 0.80±0.10 0.80±0.10 0.30±0.20 250 1.60±0.15 0.80±0.15 0.65±0.10 0.30±0.20 21 0805 250 2.00±0.15 1.25±0.15 0.585±0.15 0.50+0.20/-0.30 Sectional View Realizes capacitance by layering dielectrics and internal electrodes

Suppliers

Company
Product
Description
Supplier Links
High Frequency MLCCs -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
High Frequency MLCCs
High Frequency MLCCs
These MLCCs can be used in high frequency. They consist of a ceramic body and an electrode made of copper and plated with nickel and tin. High Q and low ESR characteristics allow application of the products in high frequencies. In particular, as they suffer no change in capacitance due to temperature or passage of time, and have high efficiency and less power consumption, they are mainly used for impedance matching in RF circuits. General Features High Q and low ESR in high frequency range Tight tolerance available High efficiency and low power consumption in RF circuit Can be applied to power amplifier module for base-station and GHz range communications Application Base Station Set Top Box Wireless Equipment PS Bluetooth Why Samsung Features of High-frequency MLCCs Maintains a C value that is predefined for a high-frequency band to ensure the products’ utilization in an RF band of 300 MHz or higher As the products are mainly used for impedance matching, the Q characteristics were improved by optimizing the internal materials of individual technologies, and by optimizing designing and processing. Code EIA Code Rated Voltage Dimension(mm) L W T BW(Band Width) 02 01005 25 0.4±0.02 0.2±0.02 0.2±0.02 0.07~0.14 03 0201 25/50 0.6±0.03 0.3±0.03 0.3±0.03 0.15±0.05 05 0402 50 1.00±0.05 0.50±0.05 0.50±0.05 0.25±0.10 10 0603 50/100 1.60±0.10 0.80±0.10 0.80±0.10 0.30±0.20 250 1.60±0.15 0.80±0.15 0.65±0.10 0.30±0.20 21 0805 250 2.00±0.15 1.25±0.15 0.585±0.15 0.50+0.20/-0.30 Sectional View Realizes capacitance by layering dielectrics and internal electrodes

These MLCCs can be used in high frequency. They consist of a ceramic body and an electrode made of copper and plated with nickel and tin.

High Q and low ESR characteristics allow application of the products in high frequencies. In particular, as they suffer no change in capacitance due to temperature or passage of time, and have high efficiency and less power consumption, they are mainly used for impedance matching in RF circuits.

General Features

  • High Q and low ESR in high frequency range
  • Tight tolerance available
  • High efficiency and low power consumption in RF circuit
  • Can be applied to power amplifier module for base-station and GHz range communications

Application

  • Base Station
  • Set Top Box
  • Wireless Equipment
  • PS
  • Bluetooth

Why Samsung

Features of High-frequency MLCCs

Maintains a C value that is predefined for a high-frequency band to ensure the products’ utilization in an RF band of 300 MHz or higher
As the products are mainly used for impedance matching, the Q characteristics were improved by optimizing the internal materials of individual technologies, and by optimizing designing and processing.

CodeEIA
Code
Rated
Voltage
Dimension(mm)
LWTBW(Band Width)
0201005250.4±0.020.2±0.020.2±0.020.07~0.14
03020125/500.6±0.030.3±0.030.3±0.030.15±0.05
050402501.00±0.050.50±0.050.50±0.050.25±0.10
10060350/1001.60±0.100.80±0.100.80±0.100.30±0.20
2501.60±0.150.80±0.150.65±0.100.30±0.20
2108052502.00±0.151.25±0.150.585±0.150.50+0.20/-0.30

Sectional View

Realizes capacitance by layering dielectrics and internal electrodes

Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category Capacitors
Product Name High Frequency MLCCs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications High Frequency
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U154M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers