Samsung Electro-Mechanics 1UF 100V Capacitor CL32B105KCJNNNE

Description
CAP CER 1UF 100V X7R 1210 Product overview: CL32B105KCJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B105KCJNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 100V X7R 1210 Product overview: CL32B105KCJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B105KCJNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 100V Capacitor
60-CL32B105KCJNNNE
1UF 100V Capacitor 60-CL32B105KCJNNNE
CAP CER 1UF 100V X7R 1210 Product overview: CL32B105KCJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B105KCJNNNE can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7R 1210 Product overview: CL32B105KCJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B105KCJNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL32B105KCJNNNE - 866779-CL32B105KCJNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32B105KCJNNNE
866779-CL32B105KCJNNNE
Ceramic Capacitors - CL32B105KCJNNNE 866779-CL32B105KCJNNNE
Manufacturer: Samsung Win Source Part Number: 866779-CL32B105KCJNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1812-2, 1276-1812-1, 1276-1812-6

Manufacturer: Samsung
Win Source Part Number: 866779-CL32B105KCJNNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1812-2, 1276-1812-1, 1276-1812-6

Buy Now Datasheet
Ceramic Capacitors - 1276-1812-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1812-2-ND
Ceramic Capacitors 1276-1812-2-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1812-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1812-6-ND
Ceramic Capacitors 1276-1812-6-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1812-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1812-1-ND
Ceramic Capacitors 1276-1812-1-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap Ceramic 1uF 100V X7R 10% SMD 1210 125C Embossed T/R - 703-CL32B105KCJNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1uF 100V X7R 10% SMD 1210 125C Embossed T/R
703-CL32B105KCJNNNE
Cap Ceramic 1uF 100V X7R 10% SMD 1210 125C Embossed T/R 703-CL32B105KCJNNNE
Cap Ceramic 1uF 100V X7R 10% SMD 1210 125C Embossed T/R

Cap Ceramic 1uF 100V X7R 10% SMD 1210 125C Embossed T/R

Supplier's Site
Ceramic Capacitors - CL32B105KCJNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32B105KCJNNNE
Ceramic Capacitors CL32B105KCJNNNE
CAP CER 1UF 100V X7R 1210

CAP CER 1UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL32B105KCJNNNE 866779-CL32B105KCJNNNE 1276-1812-2-ND 1276-1812-6-ND 703-CL32B105KCJNNNE CL32B105KCJNNNE
Product Name 1UF 100V Capacitor Ceramic Capacitors - CL32B105KCJNNNE Ceramic Capacitors Ceramic Capacitors Cap Ceramic 1uF 100V X7R 10% SMD 1210 125C Embossed T/R Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details