CAP CER 100UF 6.3V X5R 1210 Product overview: CL32A107MQVNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A107MQVNFNE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1186251-CL32A107MQVN
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.110" (2.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-3365-2,1276-336
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-CL32A107MQVNFNE | 1186251-CL32A107MQVNFNE |
| Product Name | 100UF 6.3V Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 100 microF | 100 microF |