Samsung Electro-Mechanics Ceramic Capacitors CL32Y226KAVVPNE

Description
22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL32Y226KAVVPNEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32Y226KAVVPNEDKR-ND
Ceramic Capacitors 1276-CL32Y226KAVVPNEDKR-ND
22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32Y226KAVVPNECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32Y226KAVVPNECT-ND
Ceramic Capacitors 1276-CL32Y226KAVVPNECT-ND
22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32Y226KAVVPNETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32Y226KAVVPNETR-ND
Ceramic Capacitors 1276-CL32Y226KAVVPNETR-ND
22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL32Y226KAVVPNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL32Y226KAVVPNE
25V 22uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL32Y226KAVVPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32Y226KAVVPNE
Ceramic Capacitors CL32Y226KAVVPNE
CAP CER 22UF 25V X7S 1210

CAP CER 22UF 25V X7S 1210

Supplier's Site Datasheet
25V 22uF ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 703-CL32Y226KAVVPNE - Utmel Electronic Limited
Hong Kong, China
25V 22uF ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
703-CL32Y226KAVVPNE
25V 22uF ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 703-CL32Y226KAVVPNE
25V 22uF ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL32Y226KAVVPNEDKR-ND 1276-CL32Y226KAVVPNECT-ND CL32Y226KAVVPNE CL32Y226KAVVPNE 703-CL32Y226KAVVPNE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors 25V 22uF ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; Automotive General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers