CAP CER 22UF 16V X7R 1210 Product overview: CL32B226KOJVPJE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B226KOJVPJE can be used for catalog matching and distributor lookup.
Category: OEM Souring
Win Source Part Number: 1468154-CL32B226KOJV
Manufacturer: Samsung
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 22UF 16V X7R 1210
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL32B226KOJVPJE | 1468154-CL32B226KOJVPJE | 1276-6801-2-ND | 1276-6801-6-ND | CL32B226KOJVPJE |
| Product Name | 22UF 16V Capacitor | OEM Souring | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |