CAP CER 4.7UF 50V X7R 1210 Product overview: CL32B475KBJ4PNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B475KBJ4PNE can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 866783-CL32B475KBJ4P
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-7061-2, 1276-7061-1, 1276-7061-6
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 4.7UF 50V X7R 1210
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL32B475KBJ4PNE | 866783-CL32B475KBJ4PNE | 1276-7061-2-ND | 1276-7061-6-ND | CL32B475KBJ4PNE |
| Product Name | 4.7UF 50V Capacitor | Ceramic Capacitors - CL32B475KBJ4PNE | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |