Samsung Electro-Mechanics Ceramic Capacitors CLL6A435MR4NLNC

Description
4.3µF ±20% 4V Ceramic Capacitor X5R 0204 (0510 Metric)
Request a Quote Datasheet
Description
4.3µF ±20% 4V Ceramic Capacitor X5R 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1780-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1780-2-ND
Ceramic Capacitors 1276-1780-2-ND
4.3µF ±20% 4V Ceramic Capacitor X5R 0204 (0510 Metric)

4.3µF ±20% 4V Ceramic Capacitor X5R 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1780-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1780-1-ND
Ceramic Capacitors 1276-1780-1-ND
4.3µF ±20% 4V Ceramic Capacitor X5R 0204 (0510 Metric)

4.3µF ±20% 4V Ceramic Capacitor X5R 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - CLL6A435MR4NLNC - 802057-CLL6A435MR4NLNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CLL6A435MR4NLNC
802057-CLL6A435MR4NLNC
Ceramic Capacitors - CLL6A435MR4NLNC 802057-CLL6A435MR4NLNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 802057-CLL6A435MR4NL NC Packaging: Cut Tape (CT) Mounting Style: SMD Features: Low ESL (Reverse Geometry) Applications: Bypass, Decoupling Capacitance: 4.3μF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.039" W (0.60mm x 1.00mm) Manufacturer Package: 0204 (0510 Metric) Thickness (Maximum): 0.018" (0.45mm) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 802057-CLL6A435MR4NLNC
Packaging: Cut Tape (CT)
Mounting Style: SMD
Features: Low ESL (Reverse Geometry)
Applications: Bypass, Decoupling
Capacitance: 4.3μF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.039" W (0.60mm x 1.00mm)
Manufacturer Package: 0204 (0510 Metric)
Thickness (Maximum): 0.018" (0.45mm)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
4.3UF 4V Capacitor
60-CLL6A435MR4NLNC
4.3UF 4V Capacitor 60-CLL6A435MR4NLNC
CAP CER 4.3UF 4V X5R 0204 Product overview: CLL6A435MR4NLNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CLL6A435MR4NLNC can be used for catalog matching and distributor lookup.

CAP CER 4.3UF 4V X5R 0204 Product overview: CLL6A435MR4NLNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CLL6A435MR4NLNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1780-2-ND 802057-CLL6A435MR4NLNC 60-CLL6A435MR4NLNC
Product Name Ceramic Capacitors Ceramic Capacitors - CLL6A435MR4NLNC 4.3UF 4V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.3 microF 4.3 microF 4.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details