Samsung Electro-Mechanics 1UF 50V Capacitor CL43B105KBFNNNF

Description
CAP CER 1UF 50V X7R 1812 Product overview: CL43B105KBFNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL43B105KBFNNNF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 50V X7R 1812 Product overview: CL43B105KBFNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL43B105KBFNNNF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 50V Capacitor
60-CL43B105KBFNNNF
1UF 50V Capacitor 60-CL43B105KBFNNNF
CAP CER 1UF 50V X7R 1812 Product overview: CL43B105KBFNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL43B105KBFNNNF can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X7R 1812 Product overview: CL43B105KBFNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL43B105KBFNNNF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL43B105KBFNNNF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL43B105KBFNNNF
Ceramic Capacitors CL43B105KBFNNNF
CAP CER 1UF 50V X7R 1812

CAP CER 1UF 50V X7R 1812

Supplier's Site Datasheet
Cap Ceramic 1uF 50V X7R 10% SMD 1812 125C T/R - 703-CL43B105KBFNNNF - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1uF 50V X7R 10% SMD 1812 125C T/R
703-CL43B105KBFNNNF
Cap Ceramic 1uF 50V X7R 10% SMD 1812 125C T/R 703-CL43B105KBFNNNF
Cap Ceramic 1uF 50V X7R 10% SMD 1812 125C T/R

Cap Ceramic 1uF 50V X7R 10% SMD 1812 125C T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 60-CL43B105KBFNNNF CL43B105KBFNNNF 703-CL43B105KBFNNNF
Product Name 1UF 50V Capacitor Ceramic Capacitors Cap Ceramic 1uF 50V X7R 10% SMD 1812 125C T/R
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB850K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers