Samsung Electro-Mechanics Ceramic Capacitors CL32B106KAJNNNF

Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL32B106KAJNNNF-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL32B106KAJNNNF-ND
Ceramic Capacitors CL32B106KAJNNNF-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL32B106KAJNNNF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL32B106KAJNNNF
Capacitors - Ceramic Capacitors CL32B106KAJNNNF
CAP CER 10UF 25V X7R 1210

CAP CER 10UF 25V X7R 1210

Supplier's Site
Cap Ceramic 10uF 25V X7R 10% SMD 1210 125C Embossed T/R - 703-CL32B106KAJNNNF - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10uF 25V X7R 10% SMD 1210 125C Embossed T/R
703-CL32B106KAJNNNF
Cap Ceramic 10uF 25V X7R 10% SMD 1210 125C Embossed T/R 703-CL32B106KAJNNNF
Cap Ceramic 10uF 25V X7R 10% SMD 1210 125C Embossed T/R

Cap Ceramic 10uF 25V X7R 10% SMD 1210 125C Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number CL32B106KAJNNNF-ND CL32B106KAJNNNF 703-CL32B106KAJNNNF
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap Ceramic 10uF 25V X7R 10% SMD 1210 125C Embossed T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers