Samsung Electro-Mechanics 470PF 50V Capacitor CL31C471KBCNBNC

Description
CAP ARRAY 470PF 50V NP0 1206 Product overview: CL31C471KBCNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL31C471KBCNBNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ARRAY 470PF 50V NP0 1206 Product overview: CL31C471KBCNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL31C471KBCNBNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470PF 50V Capacitor
57-CL31C471KBCNBNC
470PF 50V Capacitor 57-CL31C471KBCNBNC
CAP ARRAY 470PF 50V NP0 1206 Product overview: CL31C471KBCNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL31C471KBCNBNC can be used for catalog matching and distributor lookup.

CAP ARRAY 470PF 50V NP0 1206 Product overview: CL31C471KBCNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL31C471KBCNBNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 983975-CL31C471KBCNBNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
983975-CL31C471KBCNBNC
Capacitors - Capacitor Networks, Arrays 983975-CL31C471KBCNBNC
Win Source Part Number: 983975-CL31C471KBCNB NC Category: Capacitors>Capacitor Networks, Arrays Series: CL Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 470pF Tolerance: ±10% Voltage - Rated: 50 V Temperature Coefficient: C0G, NP0 Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 (3216 Metric) Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-2841-6,1276-284 1-2,1276-2841-1

Win Source Part Number: 983975-CL31C471KBCNBNC
Category: Capacitors>Capacitor Networks, Arrays
Series: CL
Package: Tape & Reel
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 470pF
Tolerance: ±10%
Voltage - Rated: 50 V
Temperature Coefficient: C0G, NP0
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206 (3216 Metric)
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-2841-6,1276-2841-2,1276-2841-1

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CL31C471KBCNBNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CL31C471KBCNBNC
Capacitors - Capacitor Networks, Arrays CL31C471KBCNBNC
CAP ARRAY 470PF 50V NP0 1206

CAP ARRAY 470PF 50V NP0 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 57-CL31C471KBCNBNC 983975-CL31C471KBCNBNC CL31C471KBCNBNC
Product Name 470PF 50V Capacitor Capacitors - Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details