CAP CER 100UF 6.3V X7T 1210
CAP CER 100UF 6.3V X7T 1210
CAP CER 100UF 6.3V X7T 1210
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1276-CL32Z107MQV6PJEDKR-ND | 1276-CL32Z107MQV6PJETR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 100 microF | 100 microF |