Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029367-CL32A226KAJN
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.106" (2.70mm)
Family Name: CL
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): C1210B226K025T; CC1210KKX5R8BB226; GRT32ER61E226KE13L; C3225X7R226KFPS;
Introduction Date: December 10, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 1k pcs
CAP CER 22UF 25V X5R 1210 Product overview: CL32A226KAJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A226KAJNNNE can be used for catalog matching and distributor lookup.
22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Samsung Electro-Mechanics
Samsung Electro-Mechanics
CAP, 22UF, 25V, MLCC, 1210; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
CAP, 22UF, 25V, MLCC, 1210; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
CAP CER 22UF 25V X5R 1210
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1029367-CL32A226KAJNNNE | 60-CL32A226KAJNNNE | 1276-1101-1-ND | 1276-1101-6-ND | 7661182P | 7661182 | 82AC9523 | CL32A226KAJNNNE |
| Product Name | Ceramic Capacitors - CL32A226KAJNNNE | 22UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 22Uf, 25V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |