100µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)
CAP CER 100UF 6.3V X6S 1210 Product overview: CL32X107MQVNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32X107MQVNNWE can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 866787-CL32X107MQVNN
Series: CL
Operating Temperature Range: -55°C ~ 105°C
Features: 100 µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
CAP CER 100UF 6.3V X6S 1210
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-CL32X107MQVNNWETR-ND | 60-CL32X107MQVNNWE | 866787-CL32X107MQVNNWE | CL32X107MQVNNWE |
| Product Name | Ceramic Capacitors | 100UF 6.3V Capacitor | Ceramic Capacitors - CL32X107MQVNNWE | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |