Win Source Part Number: 983976-CL32A106KATLN
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.067" (1.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-3306-1,1276-330
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
CAP CER 10UF 25V X5R 1210 Product overview: CL32A106KATLNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A106KATLNNE can be used for catalog matching and distributor lookup.
CAP CER 10UF 25V X5R 1210
| Win Source Electronics | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 983976-CL32A106KATLNNE | 1276-3306-6-ND | 1276-3306-2-ND | 7661185 | 7661185P | 60-CL32A106KATLNNE | CL32A106KATLNNE |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 10UF 25V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |