Samsung Electro-Mechanics Ceramic Capacitors CL32B106KAJVPJE

Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL32B106KAJVPJETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32B106KAJVPJETR-ND
Ceramic Capacitors 1276-CL32B106KAJVPJETR-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32B106KAJVPJECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32B106KAJVPJECT-ND
Ceramic Capacitors 1276-CL32B106KAJVPJECT-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32B106KAJVPJEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32B106KAJVPJEDKR-ND
Ceramic Capacitors 1276-CL32B106KAJVPJEDKR-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-CL32B106KAJVPJETR-ND 1276-CL32B106KAJVPJEDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX153K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details