22µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
22µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
22µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
CAP CER 22UF 10V X5R 1210 Product overview: CL32A226MPJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A226MPJNNNE can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 850661-CL32A226MPJNN
Series: CL
Features: 22 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3361-2, 1276-3361-1, 1276-3361-6
CAP CER 22UF 10V X5R 1210
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-3361-1-ND | 1276-3361-6-ND | 60-CL32A226MPJNNNE | 850661-CL32A226MPJNNNE | CL32A226MPJNNNE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 22UF 10V Capacitor | Ceramic Capacitors - CL32A226MPJNNNE | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |