Samsung Electro-Mechanics Datasheets for Chip Resistors
Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more
| Product Name | Notes |
|---|---|
| Chip resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. These resistors are all-around passive components that are most widely used in electronic circuits... | |
| In case of chip resistors, silver (Ag) is used as the main material for electrodes. Silver (Ag) is corroded easily by sulfur (S) and gradually transforms into silver sulfide (Ag2S). | |
| One single array resistor can replace four or two single resistors. Array resistors can help reduce mounting area compared to single resistors. Array resistors are widely used as they can... | |
| The resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. The resistors are universal passive components that are most widely used in electronic circuits... |
| Next >> |