Samsung Electro-Mechanics Ceramic Capacitors CL32B225KCJVPNE

Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL32B225KCJVPNETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32B225KCJVPNETR-ND
Ceramic Capacitors 1276-CL32B225KCJVPNETR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32B225KCJVPNECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32B225KCJVPNECT-ND
Ceramic Capacitors 1276-CL32B225KCJVPNECT-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32B225KCJVPNEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32B225KCJVPNEDKR-ND
Ceramic Capacitors 1276-CL32B225KCJVPNEDKR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
OEM Souring - 1468191-CL32B225KCJVPNE - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1468191-CL32B225KCJV PNE Manufacturer: Samsung

Category: OEM Souring
Win Source Part Number: 1468191-CL32B225KCJVPNE
Manufacturer: Samsung

Buy Now
Singapore, Singapore
2.2UF 100V Capacitor
60-CL32B225KCJVPNE
2.2UF 100V Capacitor 60-CL32B225KCJVPNE
CAP CER 2.2UF 100V X7R 1210 Product overview: CL32B225KCJVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B225KCJVPNE can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 100V X7R 1210 Product overview: CL32B225KCJVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B225KCJVPNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL32B225KCJVPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32B225KCJVPNE
Ceramic Capacitors CL32B225KCJVPNE
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL32B225KCJVPNETR-ND 1276-CL32B225KCJVPNEDKR-ND 1468191-CL32B225KCJVPNE 60-CL32B225KCJVPNE CL32B225KCJVPNE
Product Name Ceramic Capacitors Ceramic Capacitors OEM Souring 2.2UF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH270J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details