Samsung Electro-Mechanics Soft Termination MLCCs

Description
The products prevent internal cracks of MLCC caused by mechanical and thermal shocks. General MLCCs could generate short circuit failure because of the lowering of the capacitance that could be caused by the deformation of PCBs. Soft termination can minimize the internal stress inside the chip as epoxy is applied to external electrodes. In addition, soft termination is excellent in high-temperature load and moisture load. General Features Soft-Termination relaxes the applied thermo/mechanical stresses by ductile properties of metal-polymer composites. Excellent bending strength(≥3mm) Durability against thermal shock/cycles. Can be applied to power(SMPS, DC-DC Converter) and industrial equipment Application Power(SMPS, DC-DC converter) May be used for industrial applications Why Samsung Features of products (technology) The products prevent internal cracks of MLCC caused by mechanical and thermal shocks. Sectional View Realizes capacitance by layering dielectrics and internal electrodes The external electrodes have a soft termination structure.
Description
The products prevent internal cracks of MLCC caused by mechanical and thermal shocks. General MLCCs could generate short circuit failure because of the lowering of the capacitance that could be caused by the deformation of PCBs. Soft termination can minimize the internal stress inside the chip as epoxy is applied to external electrodes. In addition, soft termination is excellent in high-temperature load and moisture load. General Features Soft-Termination relaxes the applied thermo/mechanical stresses by ductile properties of metal-polymer composites. Excellent bending strength(≥3mm) Durability against thermal shock/cycles. Can be applied to power(SMPS, DC-DC Converter) and industrial equipment Application Power(SMPS, DC-DC converter) May be used for industrial applications Why Samsung Features of products (technology) The products prevent internal cracks of MLCC caused by mechanical and thermal shocks. Sectional View Realizes capacitance by layering dielectrics and internal electrodes The external electrodes have a soft termination structure.

Suppliers

Company
Product
Description
Supplier Links
Soft Termination MLCCs -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
Soft Termination MLCCs
Soft Termination MLCCs
The products prevent internal cracks of MLCC caused by mechanical and thermal shocks. General MLCCs could generate short circuit failure because of the lowering of the capacitance that could be caused by the deformation of PCBs. Soft termination can minimize the internal stress inside the chip as epoxy is applied to external electrodes. In addition, soft termination is excellent in high-temperature load and moisture load. General Features Soft-Termination relaxes the applied thermo/mechanical stresses by ductile properties of metal-polymer composites. Excellent bending strength(≥3mm) Durability against thermal shock/cycles. Can be applied to power(SMPS, DC-DC Converter) and industrial equipment Application Power(SMPS, DC-DC converter) May be used for industrial applications Why Samsung Features of products (technology) The products prevent internal cracks of MLCC caused by mechanical and thermal shocks. Sectional View Realizes capacitance by layering dielectrics and internal electrodes The external electrodes have a soft termination structure.

The products prevent internal cracks of MLCC caused by mechanical and thermal shocks.

General MLCCs could generate short circuit failure because of the lowering of the capacitance that could be caused by the deformation of PCBs. Soft termination can minimize the internal stress inside the chip as epoxy is applied to external electrodes. In addition, soft termination is excellent in high-temperature load and moisture load.

General Features

  • Soft-Termination relaxes the applied thermo/mechanical stresses by ductile properties of metal-polymer composites.
  • Excellent bending strength(≥3mm)
  • Durability against thermal shock/cycles.
  • Can be applied to power(SMPS, DC-DC Converter) and industrial equipment

Application

  • Power(SMPS, DC-DC converter)
  • May be used for industrial applications

Why Samsung

Features of products (technology)

The products prevent internal cracks of MLCC caused by mechanical and thermal shocks.

Sectional View

Realizes capacitance by layering dielectrics and internal electrodes The external electrodes have a soft termination structure.

Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category Capacitors
Product Name Soft Termination MLCCs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications Power Supply
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX681K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details