Samsung Electro-Mechanics Ceramic Capacitors - CL32A107MQVNNNE CL32A107MQVNNNE

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029366-CL32A107MQVN NNE Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.110" (2.80mm) Family Name: CL Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): CC1210MKX5R5BB107; 1210X107M6R3CT; C1210B107M007T; 1210X107M6R3CG; Introduction Date: July 25, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029366-CL32A107MQVN NNE Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.110" (2.80mm) Family Name: CL Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): CC1210MKX5R5BB107; 1210X107M6R3CT; C1210B107M007T; 1210X107M6R3CG; Introduction Date: July 25, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics multi-layer ceramic capacitor has a capacitance of 100µF and a rated voltage of 6.3V. It features a capacitance tolerance of ±20% and utilizes an X5R dielectric, which is suitable for applications requiring stable capacitance over a range of temperatures. The capacitor is packaged in a 1210 case size, measuring 3.2mm in length and 2.5mm in thickness. It is RoHS compliant and comes in embossed packaging on a 7" reel. The product is designed for general-purpose applications but is not recommended for high-reliability uses such as aerospace, automotive, or medical equipment.

Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics multi-layer ceramic capacitor has a capacitance of 100µF and a rated voltage of 6.3V. It features a capacitance tolerance of ±20% and utilizes an X5R dielectric, which is suitable for applications requiring stable capacitance over a range of temperatures. The capacitor is packaged in a 1210 case size, measuring 3.2mm in length and 2.5mm in thickness. It is RoHS compliant and comes in embossed packaging on a 7" reel. The product is designed for general-purpose applications but is not recommended for high-reliability uses such as aerospace, automotive, or medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL32A107MQVNNNE - 1029366-CL32A107MQVNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32A107MQVNNNE
1029366-CL32A107MQVNNNE
Ceramic Capacitors - CL32A107MQVNNNE 1029366-CL32A107MQVNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029366-CL32A107MQVN NNE Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.110" (2.80mm) Family Name: CL Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): CC1210MKX5R5BB107; 1210X107M6R3CT; C1210B107M007T; 1210X107M6R3CG; Introduction Date: July 25, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029366-CL32A107MQVNNNE
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 100μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.110" (2.80mm)
Family Name: CL
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): CC1210MKX5R5BB107; 1210X107M6R3CT; C1210B107M007T; 1210X107M6R3CG;
Introduction Date: July 25, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Ceramic Capacitors - 1276-1092-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1092-1-ND
Ceramic Capacitors 1276-1092-1-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1092-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1092-6-ND
Ceramic Capacitors 1276-1092-6-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1092-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1092-2-ND
Ceramic Capacitors 1276-1092-2-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
SMD 100uF 6.3V Capacitor - 48-CL32A107MQVNNNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uF 6.3V Capacitor
48-CL32A107MQVNNNE
SMD 100uF 6.3V Capacitor 48-CL32A107MQVNNNE
100uF 6.3V X5R Ceramic MLCC Capacitor 1210 SMD Product overview: CL32A107MQVNNNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CL32A107MQVNNNE can be used for catalog matching and distributor lookup.

100uF 6.3V X5R Ceramic MLCC Capacitor 1210 SMD Product overview: CL32A107MQVNNNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CL32A107MQVNNNE can be used for catalog matching and distributor lookup.

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7661166P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661166P
MLCCs - Multilayer Ceramic Capacitors 7661166P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7661166 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661166
MLCCs - Multilayer Ceramic Capacitors 7661166
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Cap, 100Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics - 82AC9521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics
82AC9521
Cap, 100Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics 82AC9521
CAP, 100UF, 6.3V, MLCC, 1210; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAP, 100UF, 6.3V, MLCC, 1210; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics - 82AC9522 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics
82AC9522
Cap, 100Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics 82AC9522
CAP, 100UF, 6.3V, MLCC, 1210; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAP, 100UF, 6.3V, MLCC, 1210; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL32A107MQVNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL32A107MQVNNNE
6.3V 100uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 100uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL32A107MQVNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32A107MQVNNNE
Ceramic Capacitors CL32A107MQVNNNE
CAP CER 100UF 6.3V X5R 1210

CAP CER 100UF 6.3V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1029366-CL32A107MQVNNNE 1276-1092-1-ND 1276-1092-6-ND 48-CL32A107MQVNNNE 7661166P 7661166 82AC9521 CL32A107MQVNNNE CL32A107MQVNNNE
Product Name Ceramic Capacitors - CL32A107MQVNNNE Ceramic Capacitors Ceramic Capacitors SMD 100uF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 100Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details