CAP CER 22UF 25V X7R 1210 Product overview: CL32B226KAJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B226KAJNNNE can be used for catalog matching and distributor lookup.
22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Manufacturer: Samsung
Win Source Part Number: 846349-CL32B226KAJNN
Series: CL
Features: 22 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3392-1, 1276-3392-2, 1276-3392-6
25V 22uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 22UF 25V X7R 1210
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL32B226KAJNNNE | 1276-3392-6-ND | 1276-3392-1-ND | 846349-CL32B226KAJNNNE | CL32B226KAJNNNE | CL32B226KAJNNNE |
| Product Name | 22UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - CL32B226KAJNNNE | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |