Samsung Electro-Mechanics Ceramic Capacitors - CL32A226KOJNNNE CL32A226KOJNNNE

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 811529-CL32A226KOJNN NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.106" (2.70mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 811529-CL32A226KOJNN NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.106" (2.70mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics multi-layer ceramic capacitor has a capacitance of 22 µF and a rated voltage of 16 V, with a tolerance of ±10%. It features an X5R dielectric, which provides stable capacitance over a wide temperature range from -55°C to 85°C, with a maximum capacitance change of ±15%. The capacitor is packaged in a 1210 case size (3.2 mm x 2.5 mm x 2.5 mm) and is compliant with RoHS standards. It is suitable for applications requiring reliable performance under various environmental conditions, although it is not recommended for high-reliability applications such as automotive or medical equipment. The recommended soldering method is reflow, with a peak temperature of 260°C.

Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics multi-layer ceramic capacitor has a capacitance of 22 µF and a rated voltage of 16 V, with a tolerance of ±10%. It features an X5R dielectric, which provides stable capacitance over a wide temperature range from -55°C to 85°C, with a maximum capacitance change of ±15%. The capacitor is packaged in a 1210 case size (3.2 mm x 2.5 mm x 2.5 mm) and is compliant with RoHS standards. It is suitable for applications requiring reliable performance under various environmental conditions, although it is not recommended for high-reliability applications such as automotive or medical equipment. The recommended soldering method is reflow, with a peak temperature of 260°C.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL32A226KOJNNNE - 811529-CL32A226KOJNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32A226KOJNNNE
811529-CL32A226KOJNNNE
Ceramic Capacitors - CL32A226KOJNNNE 811529-CL32A226KOJNNNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 811529-CL32A226KOJNN NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.106" (2.70mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 811529-CL32A226KOJNNNE
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 22μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.106" (2.70mm)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 1276-1058-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1058-2-ND
Ceramic Capacitors 1276-1058-2-ND
22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1058-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1058-1-ND
Ceramic Capacitors 1276-1058-1-ND
22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1058-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1058-6-ND
Ceramic Capacitors 1276-1058-6-ND
22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-CL32A226KOJNNNE
22UF 16V Capacitor 60-CL32A226KOJNNNE
CAP CER 22UF 16V X5R 1210 Product overview: CL32A226KOJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A226KOJNNNE can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X5R 1210 Product overview: CL32A226KOJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A226KOJNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL32A226KOJNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32A226KOJNNNE
Ceramic Capacitors CL32A226KOJNNNE
CAP CER 22UF 16V X5R 1210

CAP CER 22UF 16V X5R 1210

Supplier's Site Datasheet
Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics - 82AC9525 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics
82AC9525
Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics 82AC9525
CAP, 22UF, 16V, MLCC, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 16V, MLCC, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics - 82AC9526 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics
82AC9526
Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics 82AC9526
CAP, 22UF, 16V, MLCC, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 16V, MLCC, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics - 42AH1741 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics
42AH1741
Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics 42AH1741
CAP, 22UF, 16V, MLCC, 1210; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22UF, 16V, MLCC, 1210; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL32A226KOJNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL32A226KOJNNNE
16V 22uF X5R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 22uF X5R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 811529-CL32A226KOJNNNE 1276-1058-2-ND 1276-1058-6-ND 60-CL32A226KOJNNNE CL32A226KOJNNNE 82AC9525 42AH1741 CL32A226KOJNNNE
Product Name Ceramic Capacitors - CL32A226KOJNNNE Ceramic Capacitors Ceramic Capacitors 22UF 16V Capacitor Ceramic Capacitors Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details