Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL32Y475KCVZW6E

Description
Win Source Part Number: 1336754-CL32Y475KCVZ W6E Category: Capacitors - Ceramic Capacitors Series: CL Features: Soft Termination Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Boardflex Sensitive Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Win Source Part Number: 1336754-CL32Y475KCVZ W6E Category: Capacitors - Ceramic Capacitors Series: CL Features: Soft Termination Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Boardflex Sensitive Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1336754-CL32Y475KCVZW6E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1336754-CL32Y475KCVZW6E
Capacitors - Ceramic Capacitors 1336754-CL32Y475KCVZW6E
Win Source Part Number: 1336754-CL32Y475KCVZ W6E Category: Capacitors - Ceramic Capacitors Series: CL Features: Soft Termination Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Boardflex Sensitive Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics

Win Source Part Number: 1336754-CL32Y475KCVZW6E
Category: Capacitors - Ceramic Capacitors
Series: CL
Features: Soft Termination
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Boardflex Sensitive
Standard Package: 1,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Thickness (Max): 0.110" (2.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics

Buy Now Datasheet
Singapore, Singapore
4.7UF 100V Capacitor
60-CL32Y475KCVZW6E
4.7UF 100V Capacitor 60-CL32Y475KCVZW6E
CAP CER 4.7UF 100V X7S 1210 Product overview: CL32Y475KCVZW6E from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32Y475KCVZW6E can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7S 1210 Product overview: CL32Y475KCVZW6E from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32Y475KCVZW6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL32Y475KCVZW6E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32Y475KCVZW6E
Ceramic Capacitors CL32Y475KCVZW6E
CAP CER 4.7UF 100V X7S 1210

CAP CER 4.7UF 100V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1336754-CL32Y475KCVZW6E 60-CL32Y475KCVZW6E CL32Y475KCVZW6E
Product Name Capacitors - Ceramic Capacitors 4.7UF 100V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186296 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1908371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details