Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330389-CL32B475KBUY
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Boardflex Sensitive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.079" (2.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3343-1,1276-334
RoHS Status: ROHS3 Compliant
CAP CER 4.7UF 50V X7R 1210 Product overview: CL32B475KBUYNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B475KBUYNWE can be used for catalog matching and distributor lookup.
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 4.7UF 50V X7R 1210
50V 4.7uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330389-CL32B475KBUYNWE | 60-CL32B475KBUYNWE | 1276-3343-1-ND | 1276-3343-6-ND | CL32B475KBUYNWE | CL32B475KBUYNWE |
| Product Name | Capacitors - Ceramic Capacitors | 4.7UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |