Samsung Electro-Mechanics Ceramic Capacitors CL32B156KOJVPNE

Description
15µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
15µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6525-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6525-2-ND
Ceramic Capacitors 1276-6525-2-ND
15µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

15µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6525-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6525-1-ND
Ceramic Capacitors 1276-6525-1-ND
15µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

15µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6525-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6525-6-ND
Ceramic Capacitors 1276-6525-6-ND
15µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

15µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL32B156KOJVPNE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL32B156KOJVPNE
Capacitors - Ceramic Capacitors CL32B156KOJVPNE
CAP CER 15UF 16V X7R 1210

CAP CER 15UF 16V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-6525-2-ND 1276-6525-6-ND CL32B156KOJVPNE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; Automotive General Purpose; Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers