Samsung Electro-Mechanics Ceramic Capacitors - CL32A106KAULNNE CL32A106KAULNNE

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 771547-CL32A106KAULN NE Series: CL Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: CL Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): C1210C106K3PAC7215; C1210C106K3PACTU; 250S41X106KV4E; 12103D106KAT9A; Introduction Date: July 25, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 771547-CL32A106KAULN NE Series: CL Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: CL Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): C1210C106K3PAC7215; C1210C106K3PACTU; 250S41X106KV4E; 12103D106KAT9A; Introduction Date: July 25, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL32A106KAULNNE - 771547-CL32A106KAULNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32A106KAULNNE
771547-CL32A106KAULNNE
Ceramic Capacitors - CL32A106KAULNNE 771547-CL32A106KAULNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 771547-CL32A106KAULN NE Series: CL Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: CL Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): C1210C106K3PAC7215; C1210C106K3PACTU; 250S41X106KV4E; 12103D106KAT9A; Introduction Date: July 25, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 771547-CL32A106KAULNNE
Series: CL
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: CL
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): C1210C106K3PAC7215; C1210C106K3PACTU; 250S41X106KV4E; 12103D106KAT9A;
Introduction Date: July 25, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-CL32A106KAULNNE
10UF 25V Capacitor 60-CL32A106KAULNNE
CAP CER 10UF 25V X5R 1210 Product overview: CL32A106KAULNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A106KAULNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 1210 Product overview: CL32A106KAULNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A106KAULNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1854-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1854-2-ND
Ceramic Capacitors 1276-1854-2-ND
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1854-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1854-6-ND
Ceramic Capacitors 1276-1854-6-ND
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1854-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1854-1-ND
Ceramic Capacitors 1276-1854-1-ND
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL32A106KAULNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32A106KAULNNE
Ceramic Capacitors CL32A106KAULNNE
CAP CER 10UF 25V X5R 1210

CAP CER 10UF 25V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 771547-CL32A106KAULNNE 60-CL32A106KAULNNE 1276-1854-2-ND 1276-1854-6-ND CL32A106KAULNNE
Product Name Ceramic Capacitors - CL32A106KAULNNE 10UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 337UVR2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers