Samsung Electro-Mechanics Ceramic Capacitors CL31Y225KCHVPJE

Description
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL31Y225KCHVPJECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31Y225KCHVPJECT-ND
Ceramic Capacitors 1276-CL31Y225KCHVPJECT-ND
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31Y225KCHVPJEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31Y225KCHVPJEDKR-ND
Ceramic Capacitors 1276-CL31Y225KCHVPJEDKR-ND
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31Y225KCHVPJETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31Y225KCHVPJETR-ND
Ceramic Capacitors 1276-CL31Y225KCHVPJETR-ND
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-CL31Y225KCHVPJECT-ND 1276-CL31Y225KCHVPJEDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details