Samsung Electro-Mechanics Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 10 16
Product Name Notes
Chip resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. These resistors are all-around passive components that are most widely used in electronic circuits...
In case of chip resistors, silver (Ag) is used as the main material for electrodes. Silver (Ag) is corroded easily by sulfur (S) and gradually transforms into silver sulfide (Ag2S).
One single array resistor can replace four or two single resistors. Array resistors can help reduce mounting area compared to single resistors. Array resistors are widely used as they can...
The resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. The resistors are universal passive components that are most widely used in electronic circuits...

Next >>