Samsung Electro-Mechanics Ceramic Capacitors CL32B225KCJSNWE

Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL32B225KCJSNWETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32B225KCJSNWETR-ND
Ceramic Capacitors 1276-CL32B225KCJSNWETR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32B225KCJSNWECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32B225KCJSNWECT-ND
Ceramic Capacitors 1276-CL32B225KCJSNWECT-ND
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32B225KCJSNWEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32B225KCJSNWEDKR-ND
Ceramic Capacitors 1276-CL32B225KCJSNWEDKR-ND
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Buy Now Datasheet
OEM Souring - 1468253-CL32B225KCJSNWE - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1468253-CL32B225KCJS NWE Manufacturer: Samsung

Category: OEM Souring
Win Source Part Number: 1468253-CL32B225KCJSNWE
Manufacturer: Samsung

Buy Now
Ceramic Capacitors - CL32B225KCJSNWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32B225KCJSNWE
Ceramic Capacitors CL32B225KCJSNWE
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL32B225KCJSNWETR-ND 1276-CL32B225KCJSNWEDKR-ND 1468253-CL32B225KCJSNWE CL32B225KCJSNWE
Product Name Ceramic Capacitors Ceramic Capacitors OEM Souring Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX820K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details