Samsung Electro-Mechanics Ceramic Capacitors CL31F334ZBCNNNC

Description
0.33µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.33µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2860-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2860-1-ND
Ceramic Capacitors 1276-2860-1-ND
0.33µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

0.33µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2860-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2860-2-ND
Ceramic Capacitors 1276-2860-2-ND
0.33µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

0.33µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31F334ZBCNNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31F334ZBCNNNC
Ceramic Capacitors CL31F334ZBCNNNC
CAP CER 0.33UF 50V Y5V 1206

CAP CER 0.33UF 50V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1276-2860-1-ND CL31F334ZBCNNNC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX560K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers