CAP CER 47UF 16V X5R 1210 Product overview: CL32A476KOJNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A476KOJNNWE can be used for catalog matching and distributor lookup.
Manufacturer: Samsung Electro-Mechanics
Category: Capacitors -Ceramic Capacitors
Series: CL
Package: Tape & Reel (TR)
Package / Case: 1210 (3225 Metric)
Mounting Type: Surface Mount, MLCC
Applications: General Purpose
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max): 0.106" (2.70mm)
Operating Temperature: -55°C ~ 85°C
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
MLCC47UF16V 10 X5R1210
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL32A476KOJNNWE | 1276-CL32A476KOJNNWETR-ND | 703-CL32A476KOJNNWE | |
| Product Name | 47UF 16V Capacitor | Capacitors -Ceramic Capacitors | Ceramic Capacitors | MLCC47UF16V 10 X5R1210 |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |