Samsung Electro-Mechanics Embedded MLCCs

Description
Due to its low ESL characteristics, the products can be used as decoupling capacitors to supply current to the high-speed application processors (APs) of mobile devices (smartphones, tablet PCs) efficiently and stably. The products are embedded inside substrates to correspond to devices or modules, securing mounting space. In addition, they help remove high-frequency noise, suffering less effects from external environmental stress. General Features Low ESL, Enhancing adhesive strength to epoxy Various thickness 0.11mm ~ 0.33mm, Temperature range -55℃ to +85℃, Case size 0603 to 1005 Application FCBGA for application processor, PMIC module, Wearable devices Why Samsung Features of Products (Technology) Has a ceramic body surface and a plating surface to maintain strong adhesion to epoxy while being embedded Has a flat plating surface layer to secure stable adhesion to the fixing tape in the substrate laminating process while being embedded Has low ESL values to remove high-frequency noise and through structural design, Reverse-type embedded LICCs with lower ESL values are also provided. Sectional View Has Cu plating for the external electrode and is thin in terms of thickness Type Dimension(220nF) Embedded MLCC Length (L,mm) Width (W,mm) Thickness (T,mm) Band Width (BW,mm) 1.0±0.05 0.5±0.05 0.2375±0.0125 0.26 ~ 0.45 Embedded LICC Length (L,mm) Width (W,mm) Thickness (T,mm) Band Width (BW,mm) 0.6±0.04 1.0±0.04 0.165±0.015 0.165 ~ 0.265
Description
Due to its low ESL characteristics, the products can be used as decoupling capacitors to supply current to the high-speed application processors (APs) of mobile devices (smartphones, tablet PCs) efficiently and stably. The products are embedded inside substrates to correspond to devices or modules, securing mounting space. In addition, they help remove high-frequency noise, suffering less effects from external environmental stress. General Features Low ESL, Enhancing adhesive strength to epoxy Various thickness 0.11mm ~ 0.33mm, Temperature range -55℃ to +85℃, Case size 0603 to 1005 Application FCBGA for application processor, PMIC module, Wearable devices Why Samsung Features of Products (Technology) Has a ceramic body surface and a plating surface to maintain strong adhesion to epoxy while being embedded Has a flat plating surface layer to secure stable adhesion to the fixing tape in the substrate laminating process while being embedded Has low ESL values to remove high-frequency noise and through structural design, Reverse-type embedded LICCs with lower ESL values are also provided. Sectional View Has Cu plating for the external electrode and is thin in terms of thickness Type Dimension(220nF) Embedded MLCC Length (L,mm) Width (W,mm) Thickness (T,mm) Band Width (BW,mm) 1.0±0.05 0.5±0.05 0.2375±0.0125 0.26 ~ 0.45 Embedded LICC Length (L,mm) Width (W,mm) Thickness (T,mm) Band Width (BW,mm) 0.6±0.04 1.0±0.04 0.165±0.015 0.165 ~ 0.265

Suppliers

Company
Product
Description
Supplier Links
Embedded MLCCs -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
Embedded MLCCs
Embedded MLCCs
Due to its low ESL characteristics, the products can be used as decoupling capacitors to supply current to the high-speed application processors (APs) of mobile devices (smartphones, tablet PCs) efficiently and stably. The products are embedded inside substrates to correspond to devices or modules, securing mounting space. In addition, they help remove high-frequency noise, suffering less effects from external environmental stress. General Features Low ESL, Enhancing adhesive strength to epoxy Various thickness 0.11mm ~ 0.33mm, Temperature range -55℃ to +85℃, Case size 0603 to 1005 Application FCBGA for application processor, PMIC module, Wearable devices Why Samsung Features of Products (Technology) Has a ceramic body surface and a plating surface to maintain strong adhesion to epoxy while being embedded Has a flat plating surface layer to secure stable adhesion to the fixing tape in the substrate laminating process while being embedded Has low ESL values to remove high-frequency noise and through structural design, Reverse-type embedded LICCs with lower ESL values are also provided. Sectional View Has Cu plating for the external electrode and is thin in terms of thickness Type Dimension(220nF) Embedded MLCC Length (L,mm) Width (W,mm) Thickness (T,mm) Band Width (BW,mm) 1.0±0.05 0.5±0.05 0.2375±0.0125 0.26 ~ 0.45 Embedded LICC Length (L,mm) Width (W,mm) Thickness (T,mm) Band Width (BW,mm) 0.6±0.04 1.0±0.04 0.165±0.015 0.165 ~ 0.265

Due to its low ESL characteristics, the products can be used as decoupling capacitors to supply current to the high-speed application processors (APs) of mobile devices (smartphones, tablet PCs) efficiently and stably.

The products are embedded inside substrates to correspond to devices or modules, securing mounting space. In addition, they help remove high-frequency noise, suffering less effects from external environmental stress.

General Features

  • Low ESL, Enhancing adhesive strength to epoxy
  • Various thickness 0.11mm ~ 0.33mm, Temperature range -55℃ to +85℃, Case size 0603 to 1005

Application

  • FCBGA for application processor, PMIC module, Wearable devices

Why Samsung

Features of Products (Technology)

  • Has a ceramic body surface and a plating surface to maintain strong adhesion to epoxy while being embedded
  • Has a flat plating surface layer to secure stable adhesion to the fixing tape in the substrate laminating process while being embedded
  • Has low ESL values to remove high-frequency noise and through structural design, Reverse-type embedded LICCs with lower ESL values are also provided.

Sectional View

Has Cu plating for the external electrode and is thin in terms of thickness

TypeDimension(220nF)
Embedded
MLCC
Length
(L,mm)
Width
(W,mm)
Thickness
(T,mm)
Band Width
(BW,mm)
1.0±0.050.5±0.050.2375±0.01250.26 ~ 0.45
Embedded
LICC
Length
(L,mm)
Width
(W,mm)
Thickness
(T,mm)
Band Width
(BW,mm)
0.6±0.041.0±0.040.165±0.0150.165 ~ 0.265
Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category Capacitors
Product Name Embedded MLCCs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22G270J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details