Samsung Electro-Mechanics General & High MLCCs

Description
As one of the key passive components, multilayer ceramic capacitors (MLCC) temporarily charge and remove noise in electronic circuits. They are the most general capacitors available today. The main body has a structure in which dielectric layers and nickel electrode layers are interlayered. An external electrode (termnation) connects an MLCC to a printed circuit board or a hybrid IC module in a physical and electrical manner. General Features Highest capacitance up to 220uF Excellent DC-Bias characteristics Free of all RoHS-regulated substances Monolithic structure for high reliability Application HHP, PC, TV, DSC, DVC, LCD, PDA Memory Module, Game Machine DC-DC Converter Why Samsung Features of Products (Technology) Ultrasmall- and high-capacitance products are realized through ultrathin / high layering by applying nano dielectric powder and Ni electrode powder. Owns various of technologies to develop ultrasmall- and ultrahigh-capacitanc e products Finer-grain BaTiO3 powder synthesis technology Nano (<100㎚) fine powder distribution technology Dielectric ultrathin-film molding technology High-resolution internal electrode forming technology Sectional View Realizes capacitance by layering dielectrics and internal electrodes
Description
As one of the key passive components, multilayer ceramic capacitors (MLCC) temporarily charge and remove noise in electronic circuits. They are the most general capacitors available today. The main body has a structure in which dielectric layers and nickel electrode layers are interlayered. An external electrode (termnation) connects an MLCC to a printed circuit board or a hybrid IC module in a physical and electrical manner. General Features Highest capacitance up to 220uF Excellent DC-Bias characteristics Free of all RoHS-regulated substances Monolithic structure for high reliability Application HHP, PC, TV, DSC, DVC, LCD, PDA Memory Module, Game Machine DC-DC Converter Why Samsung Features of Products (Technology) Ultrasmall- and high-capacitance products are realized through ultrathin / high layering by applying nano dielectric powder and Ni electrode powder. Owns various of technologies to develop ultrasmall- and ultrahigh-capacitanc e products Finer-grain BaTiO3 powder synthesis technology Nano (<100㎚) fine powder distribution technology Dielectric ultrathin-film molding technology High-resolution internal electrode forming technology Sectional View Realizes capacitance by layering dielectrics and internal electrodes

Suppliers

Company
Product
Description
Supplier Links
General & High MLCCs -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
General & High MLCCs
General & High MLCCs
As one of the key passive components, multilayer ceramic capacitors (MLCC) temporarily charge and remove noise in electronic circuits. They are the most general capacitors available today. The main body has a structure in which dielectric layers and nickel electrode layers are interlayered. An external electrode (termnation) connects an MLCC to a printed circuit board or a hybrid IC module in a physical and electrical manner. General Features Highest capacitance up to 220uF Excellent DC-Bias characteristics Free of all RoHS-regulated substances Monolithic structure for high reliability Application HHP, PC, TV, DSC, DVC, LCD, PDA Memory Module, Game Machine DC-DC Converter Why Samsung Features of Products (Technology) Ultrasmall- and high-capacitance products are realized through ultrathin / high layering by applying nano dielectric powder and Ni electrode powder. Owns various of technologies to develop ultrasmall- and ultrahigh-capacitanc e products Finer-grain BaTiO3 powder synthesis technology Nano (<100㎚) fine powder distribution technology Dielectric ultrathin-film molding technology High-resolution internal electrode forming technology Sectional View Realizes capacitance by layering dielectrics and internal electrodes

As one of the key passive components, multilayer ceramic capacitors (MLCC) temporarily charge and remove noise in electronic circuits. They are the most general capacitors available today.

The main body has a structure in which dielectric layers and nickel electrode layers are interlayered. An external electrode (termnation) connects an MLCC to a printed circuit board or a hybrid IC module in a physical and electrical manner.

General Features

  • Highest capacitance up to 220uF
  • Excellent DC-Bias characteristics
  • Free of all RoHS-regulated substances
  • Monolithic structure for high reliability

Application

  • HHP, PC, TV, DSC, DVC, LCD, PDA
  • Memory Module, Game Machine
  • DC-DC Converter

Why Samsung

Features of Products (Technology)

Ultrasmall- and high-capacitance products are realized through ultrathin / high layering by applying nano dielectric powder and Ni electrode powder.

Owns various of technologies to develop ultrasmall- and ultrahigh-capacitance products

  • Finer-grain BaTiO3 powder synthesis technology
  • Nano (<100㎚) fine powder distribution technology
  • Dielectric ultrathin-film molding technology
  • High-resolution internal electrode forming technology

Sectional View

Realizes capacitance by layering dielectrics and internal electrodes

Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category Capacitors
Product Name General & High MLCCs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications General Purpose
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details