Samsung Electro-Mechanics MLCCs - Multilayer Ceramic Capacitors CL32A107MPVNNNE

Description
Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7661179 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661179
MLCCs - Multilayer Ceramic Capacitors 7661179
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7661179P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661179P
MLCCs - Multilayer Ceramic Capacitors 7661179P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL32A107MPVNNNE - 811829-CL32A107MPVNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32A107MPVNNNE
811829-CL32A107MPVNNNE
Ceramic Capacitors - CL32A107MPVNNNE 811829-CL32A107MPVNNNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 811829-CL32A107MPVNN NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 811829-CL32A107MPVNNNE
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 100μF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Ceramic Capacitors - 1276-3364-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3364-6-ND
Ceramic Capacitors 1276-3364-6-ND
100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3364-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3364-2-ND
Ceramic Capacitors 1276-3364-2-ND
100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3364-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3364-1-ND
Ceramic Capacitors 1276-3364-1-ND
100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
100UF 10V Capacitor
60-CL32A107MPVNNNE
100UF 10V Capacitor 60-CL32A107MPVNNNE
CAP CER 100UF 10V X5R 1210 Product overview: CL32A107MPVNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A107MPVNNNE can be used for catalog matching and distributor lookup.

CAP CER 100UF 10V X5R 1210 Product overview: CL32A107MPVNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A107MPVNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL32A107MPVNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32A107MPVNNNE
Ceramic Capacitors CL32A107MPVNNNE
CAP CER 100UF 10V X5R 1210

CAP CER 100UF 10V X5R 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL32A107MPVNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL32A107MPVNNNE
10V 100uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 100uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7661179 7661179P 811829-CL32A107MPVNNNE 1276-3364-6-ND 1276-3364-2-ND 60-CL32A107MPVNNNE CL32A107MPVNNNE CL32A107MPVNNNE
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CL32A107MPVNNNE Ceramic Capacitors Ceramic Capacitors 100UF 10V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH111J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details