Dow DOWSIL™ 93-500 Thixotropic Space Grade Encapsulant and 93-500 Space Grade Encapsulant Clear are two component, silicone elastomers that are used for aerospace applications such as sealing optical sensors, encapsulating/pottin
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 93-500 THIXOTROPIC 115G |
| Product Name | Dow DOWSIL™ 93-500 Thixotropic Space Grade Encapsulant Clear 115 g Kit |
| Cure / Technology | Two Component |
| Chemical System | Silicone |
| Features | Encapsulant, Potting Compound |
| Thermal Conductivity | 0.2000 W/m-K (0.1156 BTU-ft/hr-ft²-F) |