Dow DOWSIL™ SE 9186L Conformal Coating is a one-part moisture cure RTV elastomeric coating. SE 9186L is flowable, has a fast tack free room temperature cure, and a controlled volatility. 18 kg Pail.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | SE 9186 L CLR 18KG |
| Product Name | Dow DOWSIL™ SE 9186 L Silicone Conformal Coating Clear 18 kg Pail |
| Form / Function | Encapsulant or Conformal Coating |
| Cure / Technology | Single Component |
| Chemical System | Silicone |
| Tensile (Break) | 215 psi (1482 KPa) |