Dow DOWSIL™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and protecting sensitive components from corrosion. It is self leveling, flowable, and flame resistant. 90 mL Tube.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 3140 90 ML MIL-A-46146 |
| Product Name | Dow DOWSIL™ 3140 RTV Silicone Conformal Coating Clear 90 mL Tube |
| Cure / Technology | Single Component |
| Chemical System | Silicone |
| Features | Encapsulant or Conformal Coating |
| Viscosity | 35950 cP |